Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1241FRRSL

Description
EGS-10-80 1.24K 1% RWR84S1241FR RSL
Request a Quote Datasheet
Description
EGS-10-80 1.24K 1% RWR84S1241FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1241FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1241FRRSL
Wirewound Resistors 3110-RWR84S1241FRRSL
EGS-10-80 1.24K 1% RWR84S1241FR RSL

EGS-10-80 1.24K 1% RWR84S1241FR RSL

Supplier's Site Datasheet
RES 1.24K OHM 7W 1% WW AXIAL - RWR84S1241FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 7W 1% WW AXIAL
RWR84S1241FRRSL
RES 1.24K OHM 7W 1% WW AXIAL RWR84S1241FRRSL
RES 1.24Kohm 7W 1% WW AXIAL

RES 1.24Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1241FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1241FRRSL-ND
Through Hole Resistors RWR84S1241FRRSL-ND
1.24 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.24 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1241FRRSL RWR84S1241FRRSL RWR84S1241FRRSL-ND
Product Name Wirewound Resistors RES 1.24K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1240 ohms 1240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details