Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1R05FRBSL

Description
EGS-10-80 1.05 1% RWR84S1R05FR BSL
Request a Quote Datasheet
Description
EGS-10-80 1.05 1% RWR84S1R05FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1R05FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R05FRBSL
Wirewound Resistors 3110-RWR84S1R05FRBSL
EGS-10-80 1.05 1% RWR84S1R05FR BSL

EGS-10-80 1.05 1% RWR84S1R05FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1R05FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R05FRBSL-ND
Through Hole Resistors RWR84S1R05FRBSL-ND
1.05 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.05 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.05 OHM 7W 1% WW AXIAL - RWR84S1R05FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05 OHM 7W 1% WW AXIAL
RWR84S1R05FRBSL
RES 1.05 OHM 7W 1% WW AXIAL RWR84S1R05FRBSL
RES 1.05ohm 7W 1% WW AXIAL

RES 1.05ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1R05FRBSL RWR84S1R05FRBSL-ND RWR84S1R05FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.05 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.05 ohms 1.05 ohms 1.05 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details