Vishay Intertechnology, Inc. RES 127 OHM 7W 1% WW AXIAL RWR84S1270FSS73

Description
RES 127ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 127ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 7W 1% WW AXIAL - RWR84S1270FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 7W 1% WW AXIAL
RWR84S1270FSS73
RES 127 OHM 7W 1% WW AXIAL RWR84S1270FSS73
RES 127ohm 7W 1% WW AXIAL

RES 127ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1270FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1270FSS73
Wirewound Resistors 3110-RWR84S1270FSS73
EGS-10-80 127 1% RWR84S1270FS S73

EGS-10-80 127 1% RWR84S1270FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1270FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1270FSS73-ND
Through Hole Resistors RWR84S1270FSS73-ND
127 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

127 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1270FSS73 3110-RWR84S1270FSS73 RWR84S1270FSS73-ND
Product Name RES 127 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details