Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1270FRRSL

Description
EGS-10-80 127 1% RWR84S1270FR RSL
Request a Quote Datasheet
Description
EGS-10-80 127 1% RWR84S1270FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1270FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1270FRRSL
Wirewound Resistors 3110-RWR84S1270FRRSL
EGS-10-80 127 1% RWR84S1270FR RSL

EGS-10-80 127 1% RWR84S1270FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1270FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1270FRRSL-ND
Through Hole Resistors RWR84S1270FRRSL-ND
127 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

127 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 127 OHM 7W 1% WW AXIAL - RWR84S1270FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 7W 1% WW AXIAL
RWR84S1270FRRSL
RES 127 OHM 7W 1% WW AXIAL RWR84S1270FRRSL
RES 127ohm 7W 1% WW AXIAL

RES 127ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1270FRRSL RWR84S1270FRRSL-ND RWR84S1270FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 127 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 127 ohms 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details