RES 1.6ohm 7W 1% WW AXIAL
EGS-10-80 1.6 1% RWR84S1R60FR B12
1.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR84S1R60FRB12 | 3110-RWR84S1R60FRB12 | RWR84S1R60FRB12-ND |
| Product Name | RES 1.6 OHM 7W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 1.6 ohms | 1.6 ohms | 1.6 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 7 watts | 7 watts | |
| Category / Application | Industrial | General Use |