Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1690FSB12

Description
169 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
169 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1690FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1690FSB12-ND
Through Hole Resistors RWR84S1690FSB12-ND
169 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

169 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 169 OHM 7W 1% WW AXIAL - RWR84S1690FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 7W 1% WW AXIAL
RWR84S1690FSB12
RES 169 OHM 7W 1% WW AXIAL RWR84S1690FSB12
RES 169ohm 7W 1% WW AXIAL

RES 169ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1690FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1690FSB12
Wirewound Resistors 3110-RWR84S1690FSB12
EGS-10-80 169 1% RWR84S1690FS B12

EGS-10-80 169 1% RWR84S1690FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1690FSB12-ND RWR84S1690FSB12 3110-RWR84S1690FSB12
Product Name Through Hole Resistors RES 169 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 169 ohms 169 ohms 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details