Vishay Intertechnology, Inc. RES 15.1 OHM 7W 1% WW AXIAL RWR84S15R1FMRSL

Description
RES 15.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 15.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.1 OHM 7W 1% WW AXIAL - RWR84S15R1FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.1 OHM 7W 1% WW AXIAL
RWR84S15R1FMRSL
RES 15.1 OHM 7W 1% WW AXIAL RWR84S15R1FMRSL
RES 15.1ohm 7W 1% WW AXIAL

RES 15.1ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S15R1FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S15R1FMRSL-ND
Through Hole Resistors RWR84S15R1FMRSL-ND
15.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S15R1FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S15R1FMRSL
Wirewound Resistors 3110-RWR84S15R1FMRSL
EGS-10-80 15.1 1% RWR84S15R1FM RSL

EGS-10-80 15.1 1% RWR84S15R1FM RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S15R1FMRSL RWR84S15R1FMRSL-ND 3110-RWR84S15R1FMRSL
Product Name RES 15.1 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.1 ohms 15.1 ohms 15.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C3A4K7JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details