Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1470FSRSL

Description
EGS-10-80 147 1% RWR84S1470FS RSL
Request a Quote Datasheet
Description
EGS-10-80 147 1% RWR84S1470FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1470FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1470FSRSL
Wirewound Resistors 3110-RWR84S1470FSRSL
EGS-10-80 147 1% RWR84S1470FS RSL

EGS-10-80 147 1% RWR84S1470FS RSL

Supplier's Site Datasheet
RES 147 OHM 7W 1% WW AXIAL - RWR84S1470FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 7W 1% WW AXIAL
RWR84S1470FSRSL
RES 147 OHM 7W 1% WW AXIAL RWR84S1470FSRSL
RES 147ohm 7W 1% WW AXIAL

RES 147ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1470FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1470FSRSL-ND
Through Hole Resistors RWR84S1470FSRSL-ND
147 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

147 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1470FSRSL RWR84S1470FSRSL RWR84S1470FSRSL-ND
Product Name Wirewound Resistors RES 147 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers