Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1R15FSBSL

Description
EGS-10-80 1.15 1% RWR84S1R15FS BSL
Request a Quote Datasheet
Description
EGS-10-80 1.15 1% RWR84S1R15FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1R15FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R15FSBSL
Wirewound Resistors 3110-RWR84S1R15FSBSL
EGS-10-80 1.15 1% RWR84S1R15FS BSL

EGS-10-80 1.15 1% RWR84S1R15FS BSL

Supplier's Site Datasheet
RES 1.15 OHM 7W 1% WW AXIAL - RWR84S1R15FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15 OHM 7W 1% WW AXIAL
RWR84S1R15FSBSL
RES 1.15 OHM 7W 1% WW AXIAL RWR84S1R15FSBSL
RES 1.15ohm 7W 1% WW AXIAL

RES 1.15ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1R15FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R15FSBSL-ND
Through Hole Resistors RWR84S1R15FSBSL-ND
1.15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1R15FSBSL RWR84S1R15FSBSL RWR84S1R15FSBSL-ND
Product Name Wirewound Resistors RES 1.15 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1.15 ohms 1.15 ohms 1.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details