Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1871FRB12

Description
EGS-10-80 1.87K 1% RWR84S1871FR B12
Request a Quote Datasheet
Description
EGS-10-80 1.87K 1% RWR84S1871FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1871FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1871FRB12
Wirewound Resistors 3110-RWR84S1871FRB12
EGS-10-80 1.87K 1% RWR84S1871FR B12

EGS-10-80 1.87K 1% RWR84S1871FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1871FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1871FRB12-ND
Through Hole Resistors RWR84S1871FRB12-ND
1.87 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.87 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.87K OHM 7W 1% WW AXIAL - RWR84S1871FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 7W 1% WW AXIAL
RWR84S1871FRB12
RES 1.87K OHM 7W 1% WW AXIAL RWR84S1871FRB12
RES 1.87Kohm 7W 1% WW AXIAL

RES 1.87Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1871FRB12 RWR84S1871FRB12-ND RWR84S1871FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.87K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1870 ohms 1870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details