Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1240FSRSL

Description
124 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
124 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1240FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1240FSRSL-ND
Through Hole Resistors RWR84S1240FSRSL-ND
124 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

124 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1240FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1240FSRSL
Wirewound Resistors 3110-RWR84S1240FSRSL
EGS-10-80 124 1% RWR84S1240FS RSL

EGS-10-80 124 1% RWR84S1240FS RSL

Supplier's Site Datasheet
RES 124 OHM 7W 1% WW AXIAL - RWR84S1240FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 7W 1% WW AXIAL
RWR84S1240FSRSL
RES 124 OHM 7W 1% WW AXIAL RWR84S1240FSRSL
RES 124ohm 7W 1% WW AXIAL

RES 124ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1240FSRSL-ND 3110-RWR84S1240FSRSL RWR84S1240FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 124 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 124 ohms 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details