Vishay Intertechnology, Inc. Through Hole Resistors RWR84S14R0FSS73

Description
14 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
14 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S14R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S14R0FSS73-ND
Through Hole Resistors RWR84S14R0FSS73-ND
14 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 14 OHM 7W 1% WW AXIAL - RWR84S14R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 7W 1% WW AXIAL
RWR84S14R0FSS73
RES 14 OHM 7W 1% WW AXIAL RWR84S14R0FSS73
RES 14ohm 7W 1% WW AXIAL

RES 14ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S14R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S14R0FSS73
Wirewound Resistors 3110-RWR84S14R0FSS73
EGS-10-80 14 1% RWR84S14R0FS S73

EGS-10-80 14 1% RWR84S14R0FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S14R0FSS73-ND RWR84S14R0FSS73 3110-RWR84S14R0FSS73
Product Name Through Hole Resistors RES 14 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14 ohms 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 2-1879075-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers