Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1500FSS73

Description
150 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1500FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1500FSS73-ND
Through Hole Resistors RWR84S1500FSS73-ND
150 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1500FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1500FSS73
Wirewound Resistors 3110-RWR84S1500FSS73
EGS-10-80 150 1% RWR84S1500FS S73

EGS-10-80 150 1% RWR84S1500FS S73

Supplier's Site Datasheet
RES 150 OHM 7W 1% WW AXIAL - RWR84S1500FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 7W 1% WW AXIAL
RWR84S1500FSS73
RES 150 OHM 7W 1% WW AXIAL RWR84S1500FSS73
RES 150ohm 7W 1% WW AXIAL

RES 150ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1500FSS73-ND 3110-RWR84S1500FSS73 RWR84S1500FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 150 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers