Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1271FRRSL

Description
1.27 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.27 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1271FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1271FRRSL-ND
Through Hole Resistors RWR84S1271FRRSL-ND
1.27 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.27 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.27K OHM 7W 1% WW AXIAL - RWR84S1271FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 7W 1% WW AXIAL
RWR84S1271FRRSL
RES 1.27K OHM 7W 1% WW AXIAL RWR84S1271FRRSL
RES 1.27Kohm 7W 1% WW AXIAL

RES 1.27Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1271FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1271FRRSL
Wirewound Resistors 3110-RWR84S1271FRRSL
EGS-10-80 1.27K 1% RWR84S1271FR RSL

EGS-10-80 1.27K 1% RWR84S1271FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1271FRRSL-ND RWR84S1271FRRSL 3110-RWR84S1271FRRSL
Product Name Through Hole Resistors RES 1.27K OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details