Vishay Intertechnology, Inc. Wirewound Resistors RWR84S15R0FSB12

Description
EGS-10-80 15 1% RWR84S15R0FS B12
Request a Quote Datasheet
Description
EGS-10-80 15 1% RWR84S15R0FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S15R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S15R0FSB12
Wirewound Resistors 3110-RWR84S15R0FSB12
EGS-10-80 15 1% RWR84S15R0FS B12

EGS-10-80 15 1% RWR84S15R0FS B12

Supplier's Site Datasheet
RES 15 OHM 7W 1% WW AXIAL - RWR84S15R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 7W 1% WW AXIAL
RWR84S15R0FSB12
RES 15 OHM 7W 1% WW AXIAL RWR84S15R0FSB12
RES 15ohm 7W 1% WW AXIAL

RES 15ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S15R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S15R0FSB12-ND
Through Hole Resistors RWR84S15R0FSB12-ND
15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S15R0FSB12 RWR84S15R0FSB12 RWR84S15R0FSB12-ND
Product Name Wirewound Resistors RES 15 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details