137 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 137ohm 7W 0.1% WW AXIAL
EGS-10-80 137 .1% RWR84S1370BR BSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR84S1370BRBSL-ND | RWR84S1370BRBSL | 3110-RWR84S1370BRBSL |
| Product Name | Through Hole Resistors | RES 137 OHM 7W 0.1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 137 ohms | 137 ohms | 137 ohms |