Vishay Intertechnology, Inc. Wirewound Resistors RWR84S18R2FSRSL

Description
EGS-10-80 18.2 1% RWR84S18R2FS RSL
Request a Quote Datasheet
Description
EGS-10-80 18.2 1% RWR84S18R2FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S18R2FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S18R2FSRSL
Wirewound Resistors 3110-RWR84S18R2FSRSL
EGS-10-80 18.2 1% RWR84S18R2FS RSL

EGS-10-80 18.2 1% RWR84S18R2FS RSL

Supplier's Site Datasheet
RES 18.2 OHM 7W 1% WW AXIAL - RWR84S18R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 7W 1% WW AXIAL
RWR84S18R2FSRSL
RES 18.2 OHM 7W 1% WW AXIAL RWR84S18R2FSRSL
RES 18.2ohm 7W 1% WW AXIAL

RES 18.2ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S18R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S18R2FSRSL-ND
Through Hole Resistors RWR84S18R2FSRSL-ND
18.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S18R2FSRSL RWR84S18R2FSRSL RWR84S18R2FSRSL-ND
Product Name Wirewound Resistors RES 18.2 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers