Vishay Intertechnology, Inc. RES 182 OHM 7W 1% WW AXIAL RWR84S1820FRBSL

Description
RES 182ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 182ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 7W 1% WW AXIAL - RWR84S1820FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 7W 1% WW AXIAL
RWR84S1820FRBSL
RES 182 OHM 7W 1% WW AXIAL RWR84S1820FRBSL
RES 182ohm 7W 1% WW AXIAL

RES 182ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1820FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1820FRBSL-ND
Through Hole Resistors RWR84S1820FRBSL-ND
182 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1820FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1820FRBSL
Wirewound Resistors 3110-RWR84S1820FRBSL
EGS-10-80 182 1% RWR84S1820FR BSL

EGS-10-80 182 1% RWR84S1820FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1820FRBSL RWR84S1820FRBSL-ND 3110-RWR84S1820FRBSL
Product Name RES 182 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details