Vishay Intertechnology, Inc. Through Hole Resistors RWR84S19R1FSB12

Description
19.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
19.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S19R1FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S19R1FSB12-ND
Through Hole Resistors RWR84S19R1FSB12-ND
19.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 19.1 OHM 7W 1% WW AXIAL - RWR84S19R1FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 7W 1% WW AXIAL
RWR84S19R1FSB12
RES 19.1 OHM 7W 1% WW AXIAL RWR84S19R1FSB12
RES 19.1ohm 7W 1% WW AXIAL

RES 19.1ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S19R1FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S19R1FSB12
Wirewound Resistors 3110-RWR84S19R1FSB12
EGS-10-80 19.1 1% RWR84S19R1FS B12

EGS-10-80 19.1 1% RWR84S19R1FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S19R1FSB12-ND RWR84S19R1FSB12 3110-RWR84S19R1FSB12
Product Name Through Hole Resistors RES 19.1 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details