Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1270FPS73

Description
EGS-10-80 127 1% RWR84S1270FP S73
Request a Quote Datasheet
Description
EGS-10-80 127 1% RWR84S1270FP S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1270FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1270FPS73
Wirewound Resistors 3110-RWR84S1270FPS73
EGS-10-80 127 1% RWR84S1270FP S73

EGS-10-80 127 1% RWR84S1270FP S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1270FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1270FPS73-ND
Through Hole Resistors RWR84S1270FPS73-ND
127 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

127 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 127 OHM 7W 1% WW AXIAL - RWR84S1270FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 7W 1% WW AXIAL
RWR84S1270FPS73
RES 127 OHM 7W 1% WW AXIAL RWR84S1270FPS73
RES 127ohm 7W 1% WW AXIAL

RES 127ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1270FPS73 RWR84S1270FPS73-ND RWR84S1270FPS73
Product Name Wirewound Resistors Through Hole Resistors RES 127 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 127 ohms 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers