Vishay Intertechnology, Inc. Through Hole Resistors RWR84S19R1FRS73

Description
19.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
19.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S19R1FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S19R1FRS73-ND
Through Hole Resistors RWR84S19R1FRS73-ND
19.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S19R1FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S19R1FRS73
Wirewound Resistors 3110-RWR84S19R1FRS73
EGS-10-80 19.1 1% RWR84S19R1FR S73

EGS-10-80 19.1 1% RWR84S19R1FR S73

Supplier's Site Datasheet
RES 19.1 OHM 7W 1% WW AXIAL - RWR84S19R1FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 7W 1% WW AXIAL
RWR84S19R1FRS73
RES 19.1 OHM 7W 1% WW AXIAL RWR84S19R1FRS73
RES 19.1ohm 7W 1% WW AXIAL

RES 19.1ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S19R1FRS73-ND 3110-RWR84S19R1FRS73 RWR84S19R1FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 19.1 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details