Vishay Intertechnology, Inc. Wirewound Resistors RWR84S16R5FRS73

Description
EGS-10-80 16.5 1% RWR84S16R5FR S73
Request a Quote Datasheet
Description
EGS-10-80 16.5 1% RWR84S16R5FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S16R5FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S16R5FRS73
Wirewound Resistors 3110-RWR84S16R5FRS73
EGS-10-80 16.5 1% RWR84S16R5FR S73

EGS-10-80 16.5 1% RWR84S16R5FR S73

Supplier's Site Datasheet
RES 16.5 OHM 7W 1% WW AXIAL - RWR84S16R5FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 7W 1% WW AXIAL
RWR84S16R5FRS73
RES 16.5 OHM 7W 1% WW AXIAL RWR84S16R5FRS73
RES 16.5ohm 7W 1% WW AXIAL

RES 16.5ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S16R5FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S16R5FRS73-ND
Through Hole Resistors RWR84S16R5FRS73-ND
16.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S16R5FRS73 RWR84S16R5FRS73 RWR84S16R5FRS73-ND
Product Name Wirewound Resistors RES 16.5 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details