Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1R47FRB12

Description
1.47 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.47 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1R47FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R47FRB12-ND
Through Hole Resistors RWR84S1R47FRB12-ND
1.47 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.47 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.47 OHM 7W 1% WW AXIAL - RWR84S1R47FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47 OHM 7W 1% WW AXIAL
RWR84S1R47FRB12
RES 1.47 OHM 7W 1% WW AXIAL RWR84S1R47FRB12
RES 1.47ohm 7W 1% WW AXIAL

RES 1.47ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1R47FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R47FRB12
Wirewound Resistors 3110-RWR84S1R47FRB12
EGS-10-80 1.47 1% RWR84S1R47FR B12

EGS-10-80 1.47 1% RWR84S1R47FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1R47FRB12-ND RWR84S1R47FRB12 3110-RWR84S1R47FRB12
Product Name Through Hole Resistors RES 1.47 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.47 ohms 1.47 ohms 1.47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details