Vishay Intertechnology, Inc. RES 178 OHM 7W 1% WW AXIAL RWR84S1780FRS73

Description
RES 178ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 178ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 7W 1% WW AXIAL - RWR84S1780FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 7W 1% WW AXIAL
RWR84S1780FRS73
RES 178 OHM 7W 1% WW AXIAL RWR84S1780FRS73
RES 178ohm 7W 1% WW AXIAL

RES 178ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1780FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1780FRS73
Wirewound Resistors 3110-RWR84S1780FRS73
EGS-10-80 178 1% RWR84S1780FR S73

EGS-10-80 178 1% RWR84S1780FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1780FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1780FRS73-ND
Through Hole Resistors RWR84S1780FRS73-ND
178 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1780FRS73 3110-RWR84S1780FRS73 RWR84S1780FRS73-ND
Product Name RES 178 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers