Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1270FRBSL

Description
EGS-10-80 127 1% RWR84S1270FR BSL
Request a Quote Datasheet
Description
EGS-10-80 127 1% RWR84S1270FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1270FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1270FRBSL
Wirewound Resistors 3110-RWR84S1270FRBSL
EGS-10-80 127 1% RWR84S1270FR BSL

EGS-10-80 127 1% RWR84S1270FR BSL

Supplier's Site Datasheet
RES 127 OHM 7W 1% WW AXIAL - RWR84S1270FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 7W 1% WW AXIAL
RWR84S1270FRBSL
RES 127 OHM 7W 1% WW AXIAL RWR84S1270FRBSL
RES 127ohm 7W 1% WW AXIAL

RES 127ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1270FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1270FRBSL-ND
Through Hole Resistors RWR84S1270FRBSL-ND
127 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

127 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1270FRBSL RWR84S1270FRBSL RWR84S1270FRBSL-ND
Product Name Wirewound Resistors RES 127 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 127 ohms 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details