Vishay Intertechnology, Inc. RES 169 OHM 7W 1% WW AXIAL RWR84S1690FSRSL

Description
RES 169ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 169ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 7W 1% WW AXIAL - RWR84S1690FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 7W 1% WW AXIAL
RWR84S1690FSRSL
RES 169 OHM 7W 1% WW AXIAL RWR84S1690FSRSL
RES 169ohm 7W 1% WW AXIAL

RES 169ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1690FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1690FSRSL-ND
Through Hole Resistors RWR84S1690FSRSL-ND
169 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

169 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1690FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1690FSRSL
Wirewound Resistors 3110-RWR84S1690FSRSL
EGS-10-80 169 1% RWR84S1690FS RSL

EGS-10-80 169 1% RWR84S1690FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1690FSRSL RWR84S1690FSRSL-ND 3110-RWR84S1690FSRSL
Product Name RES 169 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169 ohms 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details