Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1801FSBSL

Description
EGS-10-80 1.8K 1% RWR84S1801FS BSL
Request a Quote Datasheet
Description
EGS-10-80 1.8K 1% RWR84S1801FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1801FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1801FSBSL
Wirewound Resistors 3110-RWR84S1801FSBSL
EGS-10-80 1.8K 1% RWR84S1801FS BSL

EGS-10-80 1.8K 1% RWR84S1801FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1801FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1801FSBSL-ND
Through Hole Resistors RWR84S1801FSBSL-ND
1.8 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.8 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.8K OHM 7W 1% WW AXIAL - RWR84S1801FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 7W 1% WW AXIAL
RWR84S1801FSBSL
RES 1.8K OHM 7W 1% WW AXIAL RWR84S1801FSBSL
RES 1.8Kohm 7W 1% WW AXIAL

RES 1.8Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1801FSBSL RWR84S1801FSBSL-ND RWR84S1801FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.8K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1800 ohms 1800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details