18 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-10-80 18 .5% RWR84S18R0DR BSL
RES 18ohm 7W 0.5% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR84S18R0DRBSL-ND | 3110-RWR84S18R0DRBSL | RWR84S18R0DRBSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 18 OHM 7W 0.5% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 18 ohms | 18 ohms | 18 ohms |