Vishay Intertechnology, Inc. RES 154 OHM 7W 1% WW AXIAL RWR84S1540FSBSL

Description
RES 154ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 154ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 7W 1% WW AXIAL - RWR84S1540FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 7W 1% WW AXIAL
RWR84S1540FSBSL
RES 154 OHM 7W 1% WW AXIAL RWR84S1540FSBSL
RES 154ohm 7W 1% WW AXIAL

RES 154ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1540FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1540FSBSL-ND
Through Hole Resistors RWR84S1540FSBSL-ND
154 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

154 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1540FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1540FSBSL
Wirewound Resistors 3110-RWR84S1540FSBSL
EGS-10-80 154 1% RWR84S1540FS BSL

EGS-10-80 154 1% RWR84S1540FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1540FSBSL RWR84S1540FSBSL-ND 3110-RWR84S1540FSBSL
Product Name RES 154 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers