RES 18.2ohm 7W 1% WW AXIAL
EGS-10-80 18.2 1% RWR84S18R2FM S73
18.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Resistor,Metal Alloy,18.2Ohms,1+/-%
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RWR84S18R2FMS73 | 3110-RWR84S18R2FMS73 | RWR84S18R2FMS73-ND | 74J5333 |
| Product Name | RES 18.2 OHM 7W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors | Resistor,metal Alloy,18.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 18.2 ohms | 18.2 ohms | 18.2 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 7 watts | 7 watts | ||
| Category / Application | Industrial | General Use |