Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1212FSS73

Description
EGS-10-80 12.1K 1% RWR84S1212FS S73
Request a Quote Datasheet
Description
EGS-10-80 12.1K 1% RWR84S1212FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1212FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1212FSS73
Wirewound Resistors 3110-RWR84S1212FSS73
EGS-10-80 12.1K 1% RWR84S1212FS S73

EGS-10-80 12.1K 1% RWR84S1212FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1212FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1212FSS73-ND
Through Hole Resistors RWR84S1212FSS73-ND
12.1 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.1 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 12.1K OHM 7W 1% WW AXIAL - RWR84S1212FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 7W 1% WW AXIAL
RWR84S1212FSS73
RES 12.1K OHM 7W 1% WW AXIAL RWR84S1212FSS73
RES 12.1Kohm 7W 1% WW AXIAL

RES 12.1Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1212FSS73 RWR84S1212FSS73-ND RWR84S1212FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 12.1K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 12100 ohms 12100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details