EGS-10-80 1 1% RWR84S1R00FS S73
1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 1ohm 7W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR84S1R00FSS73 | RWR84S1R00FSS73-ND | RWR84S1R00FSS73 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 1 OHM 7W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 1 ohms | 1 ohms | 1 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |