Vishay Intertechnology, Inc. RES 14.7 OHM 7W 1% WW AXIAL RWR84S14R7FRS73

Description
RES 14.7ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 14.7ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 7W 1% WW AXIAL - RWR84S14R7FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 7W 1% WW AXIAL
RWR84S14R7FRS73
RES 14.7 OHM 7W 1% WW AXIAL RWR84S14R7FRS73
RES 14.7ohm 7W 1% WW AXIAL

RES 14.7ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S14R7FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S14R7FRS73
Wirewound Resistors 3110-RWR84S14R7FRS73
EGS-10-80 14.7 1% RWR84S14R7FR S73

EGS-10-80 14.7 1% RWR84S14R7FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S14R7FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S14R7FRS73-ND
Through Hole Resistors RWR84S14R7FRS73-ND
14.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S14R7FRS73 3110-RWR84S14R7FRS73 RWR84S14R7FRS73-ND
Product Name RES 14.7 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details