Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1242FSB12

Description
12.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
12.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1242FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1242FSB12-ND
Through Hole Resistors RWR84S1242FSB12-ND
12.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1242FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1242FSB12
Wirewound Resistors 3110-RWR84S1242FSB12
EGS-10-80 12.4K 1% RWR84S1242FS B12

EGS-10-80 12.4K 1% RWR84S1242FS B12

Supplier's Site Datasheet
RES 12.4K OHM 7W 1% WW AXIAL - RWR84S1242FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 7W 1% WW AXIAL
RWR84S1242FSB12
RES 12.4K OHM 7W 1% WW AXIAL RWR84S1242FSB12
RES 12.4Kohm 7W 1% WW AXIAL

RES 12.4Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1242FSB12-ND 3110-RWR84S1242FSB12 RWR84S1242FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 12.4K OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details