Vishay Intertechnology, Inc. RES 1.5 OHM 7W 1% WW AXIAL RWR84S1R50FPRSL

Description
RES 1.5ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.5ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 7W 1% WW AXIAL - RWR84S1R50FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 7W 1% WW AXIAL
RWR84S1R50FPRSL
RES 1.5 OHM 7W 1% WW AXIAL RWR84S1R50FPRSL
RES 1.5ohm 7W 1% WW AXIAL

RES 1.5ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1R50FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R50FPRSL-ND
Through Hole Resistors RWR84S1R50FPRSL-ND
1.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1R50FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R50FPRSL
Wirewound Resistors 3110-RWR84S1R50FPRSL
EGS-10-80 1.5 1% RWR84S1R50FP RSL

EGS-10-80 1.5 1% RWR84S1R50FP RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1R50FPRSL RWR84S1R50FPRSL-ND 3110-RWR84S1R50FPRSL
Product Name RES 1.5 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details