Vishay Intertechnology, Inc. RES 15.8 OHM 7W 1% WW AXIAL RWR84S15R8FSB12

Description
RES 15.8ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 15.8ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8 OHM 7W 1% WW AXIAL - RWR84S15R8FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 7W 1% WW AXIAL
RWR84S15R8FSB12
RES 15.8 OHM 7W 1% WW AXIAL RWR84S15R8FSB12
RES 15.8ohm 7W 1% WW AXIAL

RES 15.8ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S15R8FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S15R8FSB12
Wirewound Resistors 3110-RWR84S15R8FSB12
EGS-10-80 15.8 1% RWR84S15R8FS B12

EGS-10-80 15.8 1% RWR84S15R8FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S15R8FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S15R8FSB12-ND
Through Hole Resistors RWR84S15R8FSB12-ND
15.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S15R8FSB12 3110-RWR84S15R8FSB12 RWR84S15R8FSB12-ND
Product Name RES 15.8 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.8 ohms 15.8 ohms 15.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details