Vishay Intertechnology, Inc. RES 165 OHM 7W 1% WW AXIAL RWR84S1650FRS73

Description
RES 165ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 165ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 7W 1% WW AXIAL - RWR84S1650FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 7W 1% WW AXIAL
RWR84S1650FRS73
RES 165 OHM 7W 1% WW AXIAL RWR84S1650FRS73
RES 165ohm 7W 1% WW AXIAL

RES 165ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1650FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1650FRS73-ND
Through Hole Resistors RWR84S1650FRS73-ND
165 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

165 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1650FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1650FRS73
Wirewound Resistors 3110-RWR84S1650FRS73
EGS-10-80 165 1% RWR84S1650FR S73

EGS-10-80 165 1% RWR84S1650FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1650FRS73 RWR84S1650FRS73-ND 3110-RWR84S1650FRS73
Product Name RES 165 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details