Vishay Intertechnology, Inc. Wirewound Resistors RWR84S16R2FRB12

Description
EGS-10-80 16.2 1% RWR84S16R2FR B12
Request a Quote Datasheet
Description
EGS-10-80 16.2 1% RWR84S16R2FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S16R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S16R2FRB12
Wirewound Resistors 3110-RWR84S16R2FRB12
EGS-10-80 16.2 1% RWR84S16R2FR B12

EGS-10-80 16.2 1% RWR84S16R2FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S16R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S16R2FRB12-ND
Through Hole Resistors RWR84S16R2FRB12-ND
16.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 16.2 OHM 7W 1% WW AXIAL - RWR84S16R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 7W 1% WW AXIAL
RWR84S16R2FRB12
RES 16.2 OHM 7W 1% WW AXIAL RWR84S16R2FRB12
RES 16.2ohm 7W 1% WW AXIAL

RES 16.2ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S16R2FRB12 RWR84S16R2FRB12-ND RWR84S16R2FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 16.2 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details