Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1741FMB12

Description
EGS-10-80 1.74K 1% RWR84S1741FM B12
Request a Quote Datasheet
Description
EGS-10-80 1.74K 1% RWR84S1741FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1741FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1741FMB12
Wirewound Resistors 3110-RWR84S1741FMB12
EGS-10-80 1.74K 1% RWR84S1741FM B12

EGS-10-80 1.74K 1% RWR84S1741FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1741FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1741FMB12-ND
Through Hole Resistors RWR84S1741FMB12-ND
1.74 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.74 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.74K OHM 7W 1% WW AXIAL - RWR84S1741FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 7W 1% WW AXIAL
RWR84S1741FMB12
RES 1.74K OHM 7W 1% WW AXIAL RWR84S1741FMB12
RES 1.74Kohm 7W 1% WW AXIAL

RES 1.74Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1741FMB12 RWR84S1741FMB12-ND RWR84S1741FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.74K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1740 ohms 1740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details