Vishay Intertechnology, Inc. RES 13.7 OHM 7W 1% WW AXIAL RWR84S13R7FSBSL

Description
RES 13.7ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 13.7ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7 OHM 7W 1% WW AXIAL - RWR84S13R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7 OHM 7W 1% WW AXIAL
RWR84S13R7FSBSL
RES 13.7 OHM 7W 1% WW AXIAL RWR84S13R7FSBSL
RES 13.7ohm 7W 1% WW AXIAL

RES 13.7ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S13R7FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S13R7FSBSL
Wirewound Resistors 3110-RWR84S13R7FSBSL
EGS-10-80 13.7 1% RWR84S13R7FS BSL

EGS-10-80 13.7 1% RWR84S13R7FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S13R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S13R7FSBSL-ND
Through Hole Resistors RWR84S13R7FSBSL-ND
13.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S13R7FSBSL 3110-RWR84S13R7FSBSL RWR84S13R7FSBSL-ND
Product Name RES 13.7 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.7 ohms 13.7 ohms 13.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers