Vishay Intertechnology, Inc. Through Hole Resistors RWR84S19R1FRRSL

Description
19.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
19.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S19R1FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S19R1FRRSL-ND
Through Hole Resistors RWR84S19R1FRRSL-ND
19.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 19.1 OHM 7W 1% WW AXIAL - RWR84S19R1FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 7W 1% WW AXIAL
RWR84S19R1FRRSL
RES 19.1 OHM 7W 1% WW AXIAL RWR84S19R1FRRSL
RES 19.1ohm 7W 1% WW AXIAL

RES 19.1ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S19R1FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S19R1FRRSL
Wirewound Resistors 3110-RWR84S19R1FRRSL
EGS-10-80 19.1 1% RWR84S19R1FR RSL

EGS-10-80 19.1 1% RWR84S19R1FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S19R1FRRSL-ND RWR84S19R1FRRSL 3110-RWR84S19R1FRRSL
Product Name Through Hole Resistors RES 19.1 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details