Vishay Intertechnology, Inc. RES 1.87K OHM 7W 1% WW AXIAL RWR84S1871FRS73

Description
RES 1.87Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.87Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM 7W 1% WW AXIAL - RWR84S1871FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 7W 1% WW AXIAL
RWR84S1871FRS73
RES 1.87K OHM 7W 1% WW AXIAL RWR84S1871FRS73
RES 1.87Kohm 7W 1% WW AXIAL

RES 1.87Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1871FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1871FRS73
Wirewound Resistors 3110-RWR84S1871FRS73
EGS-10-80 1.87K 1% RWR84S1871FR S73

EGS-10-80 1.87K 1% RWR84S1871FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1871FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1871FRS73-ND
Through Hole Resistors RWR84S1871FRS73-ND
1.87 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.87 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1871FRS73 3110-RWR84S1871FRS73 RWR84S1871FRS73-ND
Product Name RES 1.87K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1870 ohms 1870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details