Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1R33FRS73

Description
EGS-10-80 1.33 1% RWR84S1R33FR S73
Request a Quote Datasheet
Description
EGS-10-80 1.33 1% RWR84S1R33FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1R33FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R33FRS73
Wirewound Resistors 3110-RWR84S1R33FRS73
EGS-10-80 1.33 1% RWR84S1R33FR S73

EGS-10-80 1.33 1% RWR84S1R33FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1R33FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R33FRS73-ND
Through Hole Resistors RWR84S1R33FRS73-ND
1.33 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.33 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.33 OHM 7W 1% WW AXIAL - RWR84S1R33FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33 OHM 7W 1% WW AXIAL
RWR84S1R33FRS73
RES 1.33 OHM 7W 1% WW AXIAL RWR84S1R33FRS73
RES 1.33ohm 7W 1% WW AXIAL

RES 1.33ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1R33FRS73 RWR84S1R33FRS73-ND RWR84S1R33FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 1.33 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.33 ohms 1.33 ohms 1.33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details