Vishay Intertechnology, Inc. RES 1.4 OHM 7W 1% WW AXIAL RWR84S1R40FSBSL

Description
RES 1.4ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.4ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4 OHM 7W 1% WW AXIAL - RWR84S1R40FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4 OHM 7W 1% WW AXIAL
RWR84S1R40FSBSL
RES 1.4 OHM 7W 1% WW AXIAL RWR84S1R40FSBSL
RES 1.4ohm 7W 1% WW AXIAL

RES 1.4ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1R40FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R40FSBSL
Wirewound Resistors 3110-RWR84S1R40FSBSL
EGS-10-80 1.4 1% RWR84S1R40FS BSL

EGS-10-80 1.4 1% RWR84S1R40FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1R40FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R40FSBSL-ND
Through Hole Resistors RWR84S1R40FSBSL-ND
1.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1R40FSBSL 3110-RWR84S1R40FSBSL RWR84S1R40FSBSL-ND
Product Name RES 1.4 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.4 ohms 1.4 ohms 1.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers