Vishay Intertechnology, Inc. RES 12.4K OHM 7W 1% WW AXIAL RWR84S1242FSBSL

Description
RES 12.4Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 12.4Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 7W 1% WW AXIAL - RWR84S1242FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 7W 1% WW AXIAL
RWR84S1242FSBSL
RES 12.4K OHM 7W 1% WW AXIAL RWR84S1242FSBSL
RES 12.4Kohm 7W 1% WW AXIAL

RES 12.4Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1242FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1242FSBSL
Wirewound Resistors 3110-RWR84S1242FSBSL
EGS-10-80 12.4K 1% RWR84S1242FS BSL

EGS-10-80 12.4K 1% RWR84S1242FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1242FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1242FSBSL-ND
Through Hole Resistors RWR84S1242FSBSL-ND
12.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1242FSBSL 3110-RWR84S1242FSBSL RWR84S1242FSBSL-ND
Product Name RES 12.4K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12400 ohms 12400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details