Vishay Intertechnology, Inc. Wirewound Resistors RWR84S14R7FSB12

Description
EGS-10-80 14.7 1% RWR84S14R7FS B12
Request a Quote Datasheet
Description
EGS-10-80 14.7 1% RWR84S14R7FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S14R7FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S14R7FSB12
Wirewound Resistors 3110-RWR84S14R7FSB12
EGS-10-80 14.7 1% RWR84S14R7FS B12

EGS-10-80 14.7 1% RWR84S14R7FS B12

Supplier's Site Datasheet
RES 14.7 OHM 7W 1% WW AXIAL - RWR84S14R7FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 7W 1% WW AXIAL
RWR84S14R7FSB12
RES 14.7 OHM 7W 1% WW AXIAL RWR84S14R7FSB12
RES 14.7ohm 7W 1% WW AXIAL

RES 14.7ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S14R7FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S14R7FSB12-ND
Through Hole Resistors RWR84S14R7FSB12-ND
14.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S14R7FSB12 RWR84S14R7FSB12 RWR84S14R7FSB12-ND
Product Name Wirewound Resistors RES 14.7 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1074119 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details