Vishay Intertechnology, Inc. RES 1.21 OHM 7W 1% WW AXIAL RWR84S1R21FRB12

Description
RES 1.21ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.21ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21 OHM 7W 1% WW AXIAL - RWR84S1R21FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 7W 1% WW AXIAL
RWR84S1R21FRB12
RES 1.21 OHM 7W 1% WW AXIAL RWR84S1R21FRB12
RES 1.21ohm 7W 1% WW AXIAL

RES 1.21ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1R21FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R21FRB12
Wirewound Resistors 3110-RWR84S1R21FRB12
EGS-10-80 1.21 1% RWR84S1R21FR B12

EGS-10-80 1.21 1% RWR84S1R21FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1R21FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R21FRB12-ND
Through Hole Resistors RWR84S1R21FRB12-ND
1.21 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.21 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1R21FRB12 3110-RWR84S1R21FRB12 RWR84S1R21FRB12-ND
Product Name RES 1.21 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.21 ohms 1.21 ohms 1.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers