Vishay Intertechnology, Inc. Through Hole Resistors RWR84S16R2FRBSL

Description
16.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
16.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S16R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S16R2FRBSL-ND
Through Hole Resistors RWR84S16R2FRBSL-ND
16.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 16.2 OHM 7W 1% WW AXIAL - RWR84S16R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 7W 1% WW AXIAL
RWR84S16R2FRBSL
RES 16.2 OHM 7W 1% WW AXIAL RWR84S16R2FRBSL
RES 16.2ohm 7W 1% WW AXIAL

RES 16.2ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S16R2FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S16R2FRBSL
Wirewound Resistors 3110-RWR84S16R2FRBSL
EGS-10-80 16.2 1% RWR84S16R2FR BSL

EGS-10-80 16.2 1% RWR84S16R2FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S16R2FRBSL-ND RWR84S16R2FRBSL 3110-RWR84S16R2FRBSL
Product Name Through Hole Resistors RES 16.2 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers