Vishay Intertechnology, Inc. RES 158 OHM 7W 1% WW AXIAL RWR84S1580FSB12

Description
RES 158ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 158ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158 OHM 7W 1% WW AXIAL - RWR84S1580FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 7W 1% WW AXIAL
RWR84S1580FSB12
RES 158 OHM 7W 1% WW AXIAL RWR84S1580FSB12
RES 158ohm 7W 1% WW AXIAL

RES 158ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1580FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1580FSB12-ND
Through Hole Resistors RWR84S1580FSB12-ND
158 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

158 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1580FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1580FSB12
Wirewound Resistors 3110-RWR84S1580FSB12
EGS-10-80 158 1% RWR84S1580FS B12

EGS-10-80 158 1% RWR84S1580FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1580FSB12 RWR84S1580FSB12-ND 3110-RWR84S1580FSB12
Product Name RES 158 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 158 ohms 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879457-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details