Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1500FSBSL

Description
EGS-10-80 150 1% RWR84S1500FS BSL
Request a Quote Datasheet
Description
EGS-10-80 150 1% RWR84S1500FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1500FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1500FSBSL
Wirewound Resistors 3110-RWR84S1500FSBSL
EGS-10-80 150 1% RWR84S1500FS BSL

EGS-10-80 150 1% RWR84S1500FS BSL

Supplier's Site Datasheet
RES 150 OHM 7W 1% WW AXIAL - RWR84S1500FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 7W 1% WW AXIAL
RWR84S1500FSBSL
RES 150 OHM 7W 1% WW AXIAL RWR84S1500FSBSL
RES 150ohm 7W 1% WW AXIAL

RES 150ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1500FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1500FSBSL-ND
Through Hole Resistors RWR84S1500FSBSL-ND
150 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1500FSBSL RWR84S1500FSBSL RWR84S1500FSBSL-ND
Product Name Wirewound Resistors RES 150 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers